Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
ROCKER, 10A, SPST, On-Off, Quick Connect - 0.187"
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | EG5612-ND | 1400-R6ABLKBLKAF |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Maintained | Maintained |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
| Operating Temperature | -4 to 149 F (-20 to 65 C) |