Rocker Switch DPST-NO 20A (AC) 125V Panel Mount, Snap-In
ROCKER, 20A, DPST, Off-(On), Quick Connect - 0.250"
SWITCH ROCKER DPST-NO 20A 125V
ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Voltage VAC:125VRoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | R5FBLKBLKFF0-ND | 1400-R5FBLKBLKFF0 | R5FBLKBLKFF0 | 15N9137 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF | Off-Mom | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST-NO | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed |