E-Switch, Inc. Rocker Switches R5EBLKBLKEF0

Description
ROCKER, 20A, DPDT, On-(On), Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 20A, DPDT, On-(On), Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5EBLKBLKEF0
ROCKER, 20A, DPDT, On-(On), Quick Connect - 0.250"

ROCKER, 20A, DPDT, On-(On), Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - EG5608-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5608-ND
Rocker Switches EG5608-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
R5EBLKBLKEF0
Switches - Rocker Switches R5EBLKBLKEF0
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5EBLKBLKEF0 EG5608-ND R5EBLKBLKEF0
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary ON Momentary ON On-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details