E-Switch, Inc. Rocker Switches R5DBLKBLKEF0

Description
ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5DBLKBLKEF0
ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"

ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - EG1539-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1539-ND
Rocker Switches EG1539-ND
Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches R5DBLKBLKEF0
SWITCH ROCKER DPDT 15A 125V

SWITCH ROCKER DPDT 15A 125V

Supplier's Site
Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch - 15N9131 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch
15N9131
Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch 15N9131
SWITCH, ROCKER, DPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5DBLKBLKEF0 EG1539-ND R5DBLKBLKEF0 15N9131
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Pc pin
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
A8L Miniature Rocker Switch - A8L-21-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details