E-Switch, Inc. Rocker Switches R5DBLKBLKCF0

Description
ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5DBLKBLKCF0
ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"

ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - EG1540-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1540-ND
Rocker Switches EG1540-ND
Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches R5DBLKBLKCF0
SWITCH ROCKER DPDT 15A 125V

SWITCH ROCKER DPDT 15A 125V

Supplier's Site
Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch - 15N9130 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch
15N9130
Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch 15N9130
SWITCH, ROCKER, DPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5DBLKBLKCF0 EG1540-ND R5DBLKBLKCF0 15N9130
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpdt, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details