ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250"
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R5CBLKREDEF0 | R5CBLKREDEF0-ND | R5CBLKREDEF0 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Current Rating | 20 amps | 20 amps | 20 amps |
| Maintained Contact Switch Function | ON/OFF |