E-Switch, Inc. Rocker Switches R5BBLKREDGF2

Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red
Request a Quote Datasheet
Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5BBLKREDGF2
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red

ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red

Supplier's Site Datasheet
Rocker Switches - EG5605-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5605-ND
Rocker Switches EG5605-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
R5BBLKREDGF2
Switches - Rocker Switches R5BBLKREDGF2
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5BBLKREDGF2 EG5605-ND R5BBLKREDGF2
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7932484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1210 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
2 suppliers