E-Switch, Inc. Rocker Switches R5BBLKREDFF3

Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red
Request a Quote Datasheet
Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5BBLKREDFF3
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red

ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red

Supplier's Site Datasheet
Rocker Switches - EG1537-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1537-ND
Rocker Switches EG1537-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch - 15N9116 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
15N9116
Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch 15N9116
SWITCH, ROCKER, DPST, 20A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R5BBLKREDFF3
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5BBLKREDFF3 EG1537-ND 15N9116 R5BBLKREDFF3
Product Name Rocker Switches Rocker Switches Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 322007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8L Miniature Rocker Switch - A8L-21-14N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers