ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Red
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, DPST, 20A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin
SWITCH ROCKER DPST 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R5BBLKREDEF1 | EG1530-ND | 15N9112 | R5BBLKREDEF1 |
| Product Name | Rocker Switches | Rocker Switches | Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps |