E-Switch, Inc. Rocker Switches R5BBLKGRNFF1

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1534-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1534-ND
Rocker Switches EG1534-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R5BBLKGRNFF1
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green

ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green

Supplier's Site Datasheet
Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch - 15N9103 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
15N9103
Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch 15N9103
SWITCH, ROCKER, DPST, 20A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R5BBLKGRNFF1
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1534-ND 1400-R5BBLKGRNFF1 15N9103 R5BBLKGRNFF1
Product Name Rocker Switches Rocker Switches Switch, Rocker, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details