E-Switch, Inc. Rocker Switches R5BBLKGRNEF3

Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green
Request a Quote Datasheet
Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5BBLKGRNEF3
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green

ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green

Supplier's Site Datasheet
Rocker Switches - R5BBLKGRNEF3-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R5BBLKGRNEF3-ND
Rocker Switches R5BBLKGRNEF3-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch - 15N9102 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
15N9102
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch 15N9102
ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R5BBLKGRNEF3
Switches - Rocker Switches R5BBLKGRNEF3
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5BBLKGRNEF3 R5BBLKGRNEF3-ND 15N9102 R5BBLKGRNEF3
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 9131923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details