E-Switch, Inc. Rocker Switches R5BBLKGRNEF1

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1533-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1533-ND
Rocker Switches EG1533-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R5BBLKGRNEF1
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green

ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250", LED, Green

Supplier's Site Datasheet
Switches - Rocker Switches R5BBLKGRNEF1
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch - 15N9100 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
15N9100
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch 15N9100
ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R5 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1533-ND 1400-R5BBLKGRNEF1 R5BBLKGRNEF1 15N9100
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details