E-Switch, Inc. Rocker Switches R5ABLKBLKEF0

Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5ABLKBLKEF0
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250"

ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - EG1527-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1527-ND
Rocker Switches EG1527-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch - 15N9090 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
15N9090
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch 15N9090
ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20ARoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R5ABLKBLKEF0
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5ABLKBLKEF0 EG1527-ND 15N9090 R5ABLKBLKEF0
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details