E-Switch, Inc. Rocker Switches R4JBLKRILEF3

Description
ROCKER, 20A, SPST, On-Off, Quick Connect - 0.250", LED, Red
Request a Quote Datasheet
Description
ROCKER, 20A, SPST, On-Off, Quick Connect - 0.250", LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R4JBLKRILEF3
ROCKER, 20A, SPST, On-Off, Quick Connect - 0.250", LED, Red

ROCKER, 20A, SPST, On-Off, Quick Connect - 0.250", LED, Red

Supplier's Site Datasheet
Rocker Switches - EG5160-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5160-ND
Rocker Switches EG5160-ND
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch - 15N9086 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch
15N9086
Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch 15N9086
ROCKER SWITCH, SPST, 20A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R4 Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 20A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R4 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
R4JBLKRILEF3
Switches - Rocker Switches R4JBLKRILEF3
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R4JBLKRILEF3 EG5160-ND 15N9086 R4JBLKRILEF3
Product Name Rocker Switches Rocker Switches Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details