ROCKER, 20A, SPST, On-Off, Quick Connect - 0.250", LED, Green
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 20A 125V
ROCKER SWITCH, SPST, 20A, 125VAC, GREEN; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R4JBLKGILEF1 | EG5970-ND | R4JBLKGILEF1 | 15N9081 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spst, 20A, 125Vac, Green; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps |