ROCKER, 15A, SPDT, (On)-Off-(On), Quick Connect - 0.250"
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Switch Operation:(On)-Off-(
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R4GBLKBLKEF0 | EG5592-ND | R4GBLKBLKEF0 | 15N9072 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 15 amps | 15 amps | 15 amps |