E-Switch, Inc. Rocker Switches R4EBLKBLKEF0

Description
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R4EBLKBLKEF0-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R4EBLKBLKEF0-ND
Rocker Switches R4EBLKBLKEF0-ND
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R4EBLKBLKEF0
ROCKER, 20A, SPDT, On-(On), Quick Connect - 0.250"

ROCKER, 20A, SPDT, On-(On), Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch - 15N9067 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch
15N9067
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch 15N9067
ROCKER SWITCH, SPDT, 20A, 125VAC, PANEL; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R4 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 20A, 125VAC, PANEL; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R4 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number R4EBLKBLKEF0-ND 1400-R4EBLKBLKEF0 15N9067
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON Momentary ON
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Rocker Switches - 2-6437630-5 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
4 suppliers
A8GS Remote Reset Rocker Switch - A8GS-D1385V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details