ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.250"
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R4DBLKWHTEFO | EG5671-ND | R4DBLKWHTEFO |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Current Rating | 15 amps | 15 amps | 15 amps |