E-Switch, Inc. Rocker Switches R4DBLKBLKBF0

Description
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R4DBLKBLKBF0
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.250"

ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - R4DBLKBLKBF0-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R4DBLKBLKBF0-ND
Rocker Switches R4DBLKBLKBF0-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch - 15N9063 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch
15N9063
Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch 15N9063
ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R4 Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R4 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R4DBLKBLKBF0
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R4DBLKBLKBF0 R4DBLKBLKBF0-ND 15N9063 R4DBLKBLKBF0
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details