E-Switch, Inc. Rocker Switches R4CBLKBLKEF0

Description
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R4CBLKBLKEF0-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R4CBLKBLKEF0-ND
Rocker Switches R4CBLKBLKEF0-ND
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R4CBLKBLKEF0
ROCKER, 20A, SPDT, On-On, Quick Connect - 0.250"

ROCKER, 20A, SPDT, On-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch - 15N9061 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch
15N9061
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch 15N9061
ROCKER SWITCH, SPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R4 Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R4 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R4CBLKBLKEF0
Switches - Rocker Switches R4CBLKBLKEF0
SWITCH ROCKER SPDT 20A 125V

SWITCH ROCKER SPDT 20A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number R4CBLKBLKEF0-ND 1400-R4CBLKBLKEF0 15N9061 R4CBLKBLKEF0
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8L Miniature Rocker Switch - A8L-21-15N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
4 suppliers
Rocker Switches - 7932550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details