E-Switch, Inc. Rocker Switches R1973BBLKREDFF0

Description
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG5450-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5450-ND
Rocker Switches EG5450-ND
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1973BBLKREDFF0
ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187"

ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1973BBLKREDFF0
Switches - Rocker Switches R1973BBLKREDFF0
SWITCH ROCKER DPST 9A 125V

SWITCH ROCKER DPST 9A 125V

Supplier's Site
Rocker Switch, Dpst, 9A, 125V, Panel; Switch Operation E-Switch - 15N9018 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 9A, 125V, Panel; Switch Operation E-Switch
15N9018
Rocker Switch, Dpst, 9A, 125V, Panel; Switch Operation E-Switch 15N9018
ROCKER SWITCH, DPST, 9A, 125V, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R1973 Series; Contact Current AC Max:9A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 9A, 125V, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R1973 Series; Contact Current AC Max:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG5450-ND 1400-R1973BBLKREDFF0 R1973BBLKREDFF0 15N9018
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 9A, 125V, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details