E-Switch, Inc. Rocker Switches R1973BBLKGILFF2

Description
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R1973BBLKGILFF2-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1973BBLKGILFF2-ND
Rocker Switches R1973BBLKGILFF2-ND
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1973BBLKGILFF2
ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187", LED, Green

ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187", LED, Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1973BBLKGILFF2
Switches - Rocker Switches R1973BBLKGILFF2
SWITCH ROCKER DPST 9A 125V

SWITCH ROCKER DPST 9A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number R1973BBLKGILFF2-ND 1400-R1973BBLKGILFF2 R1973BBLKGILFF2
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1748328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
View Details