Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187", LED, Green
ROCKER SWITCH, DPST, 9A, 125VAC, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin
SWITCH ROCKER DPST 9A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | R1973BBLKGILFF1-ND | 1400-R1973BBLKGILFF1 | R1973BBLKGILFF1 | 15N9009 | R1973BBLKGILFF1 |
| Product Name | Rocker Switches | Rocker Switches | M400116 M400116 | Rocker Switch, Dpst, 9A, 125Vac, Green; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | ||
| Features | Illuminated | Illuminated |