E-Switch, Inc. Rocker Switches R1973BBLKBLKGF0

Description
ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1973BBLKBLKGF0
ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187"

ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - R1973BBLKBLKGF0-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1973BBLKBLKGF0-ND
Rocker Switches R1973BBLKBLKGF0-ND
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 9A, 125Vac, Black; Switch Operation E-Switch - 15N9003 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 9A, 125Vac, Black; Switch Operation E-Switch
15N9003
Rocker Switch, Dpst, 9A, 125Vac, Black; Switch Operation E-Switch 15N9003
ROCKER SWITCH, DPST, 9A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1973 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, DPST, 9A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1973 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1973BBLKBLKGF0 R1973BBLKBLKGF0-ND 15N9003
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 9A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade
Current Rating 9 amps 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571103-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1313 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details