ROCKER, 9A, DPST, On-Off, Quick Connect - 0.187"
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 9A 125V
ROCKER SWITCH, DPST, 9A, 125V, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1973 Series; Contact Current AC Max:9A RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R1973BBLKBLKEF0 | R1973BBLKBLKEF0-ND | R1973BBLKBLKEF0 | 15N8998 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpst, 9A, 125V, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Current Rating | 9 amps | 9 amps | 9 amps | 9 amps |