ROCKER, 9A, SPST, On-Off, Quick Connect - 0.187", LED, Green
Win Source Part Number: 1376189-R1973ABLKGIL
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R1973
Package: Bulk
Product Status: Active
Base Product Number: R1973
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 9A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved) - Illuminated
Color - Actuator/Cap: Green
Actuator Marking: O
Illumination Type, Color: Incandescent, Green
Illumination Voltage (Nominal): 24 VDC
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Rectangular - 19.20mm x 12.80mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
Rocker Switch SPST 9A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH, SPST, 9A, 125VAC, GREEN; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
SWITCH ROCKER SPST 9A 125V
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R1973ABLKGILFF4 | 1376189-R1973ABLKGILFF4 | R1973ABLKGILFF4-ND | 24R8868 | R1973ABLKGILFF4 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switches | Rocker Switch, Spst, 9A, 125Vac, Green; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | ||
| Current Rating | 9 amps | 9 amps | 9 amps | 9 amps |