Rocker Switch SPST 9A (AC) 125V Panel Mount, Snap-In, Right Angle
Win Source Part Number: 1376187-R1973ABLKBLK
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R1973
Package: Bulk
Product Status: Active
Base Product Number: R1973
Mounting Type: Panel Mount, Snap-In, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 9A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: O I
Termination Style: PC Pin
Panel Cutout Dimensions: Rectangular - 19.20mm x 12.80mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
ROCKER, 9A, SPST, On-Off, PC Pin, Right Angle
SWITCH ROCKER SPST 9A 125V
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5968-ND | 1376187-R1973ABLKBLKGR0 | 1400-R1973ABLKBLKGR0 | R1973ABLKBLKGR0 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | SPST | Single Pole, Single Throw | |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Operating Temperature | -22 to 149 F (-30 to 65 C) |