E-Switch, Inc. Rocker Switches R1966IBLKBLKHF

Description
ROCKER, 15A, SPDT, (On)-Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPDT, (On)-Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966IBLKBLKHF
ROCKER, 15A, SPDT, (On)-Off-(On), Quick Connect - 0.187"

ROCKER, 15A, SPDT, (On)-Off-(On), Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG5444-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5444-ND
Rocker Switches EG5444-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch - 15N8954 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch
15N8954
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch 15N8954
ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R1966IBLKBLKHF
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966IBLKBLKHF EG5444-ND 15N8954 R1966IBLKBLKHF
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7109328 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Pcb
View Details
2 suppliers
Rocker Switches - 119699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details