ROCKER, 15A, SPDT, On-Off-(On), Quick Connect - 0.187"
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-(On
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R1966HBLKBLKEF | R1966HBLKBLKEF-ND | R1966HBLKBLKEF | 15N8941 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | On-Off-Mom | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Current Rating | 15 amps | 15 amps | 15 amps | |
| Switch Function | Momentary | Momentary |