E-Switch, Inc. Rocker Switches R1966HBLKBLKBF

Description
ROCKER, 15A, SPDT, On-Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPDT, On-Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966HBLKBLKBF
ROCKER, 15A, SPDT, On-Off-(On), Quick Connect - 0.187"

ROCKER, 15A, SPDT, On-Off-(On), Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG5157-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5157-ND
Rocker Switches EG5157-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch - 15N8938 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch
15N8938
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch 15N8938
ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off-(On ); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R1966HBLKBLKBF
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966HBLKBLKBF EG5157-ND 15N8938 R1966HBLKBLKBF
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch Switches - Rocker Switches
Momentary Contact Switch Function Three Position Momentary (Center OFF) On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps 15 amps
Switch Function Momentary Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1185 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
4 suppliers
15 Amp 3 Way Lighted Decorative Switch, Residential Grade - 1005L - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details