E-Switch, Inc. Rocker Switches R1966FBLKWHTEF

Description
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966FBLKWHTEF
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"

ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"

Supplier's Site Datasheet
Switches - Rocker Switches - 1376185-R1966FBLKWHTEF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1376185-R1966FBLKWHTEF
Switches - Rocker Switches 1376185-R1966FBLKWHTEF
Win Source Part Number: 1376185-R1966FBLKWHT EF Category: Switches - Rocker Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: R1966 Package: Bulk Product Status: Active Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 15A (AC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 125 V Actuator Type: Concave (Curved) Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: Quick Connect - 0.187" (4.7mm) Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles

Win Source Part Number: 1376185-R1966FBLKWHTEF
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R1966
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 15A (AC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Switches - Rocker Switches R1966FBLKWHTEF
SWITCH ROCKER SPST-NO 15A 125V

SWITCH ROCKER SPST-NO 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Toggle Switches Rocker Switches
Product Number 1400-R1966FBLKWHTEF 1376185-R1966FBLKWHTEF R1966FBLKWHTEF
Product Name Rocker Switches Switches - Rocker Switches Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw SPST-NO Single Pole, Single Throw; SPST-NO
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data