ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-R1966FBLKBLKIF | EG5569-ND |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
| Current Rating | 15 amps | 15 amps |