Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In, Right Angle
ROCKER, 15A, SPST, Off-(On), PC Pin, Right Angle
SWITCH ROCKER SPST-NO 15A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5567-ND | 1400-R1966FBLKBLKAR | R1966FBLKBLKAR |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF | Off-Mom |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |
| Operating Temperature | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |