E-Switch, Inc. Rocker Switches R1966FBLKBLKAG

Description
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966FBLKBLKAG
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"

ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG5566-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5566-ND
Rocker Switches EG5566-ND
Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
R1966FBLKBLKAG
Switches - Rocker Switches R1966FBLKBLKAG
SWITCH ROCKER SPST-NO 15A 125V

SWITCH ROCKER SPST-NO 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966FBLKBLKAG EG5566-ND R1966FBLKBLKAG
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary OFF Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST-NO
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-S1300 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
2 suppliers
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details