E-Switch, Inc. Switches - Rocker Switches R1966EBLKBLUEF

Description
Win Source Part Number: 1376191-R1966EBLKBLU EF Category: Switches - Rocker Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: R1966 Package: Bulk Product Status: Active Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 15A (AC) Circuit: SPST-NC Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Concave (Curved) Color - Actuator/Cap: Blue Actuator Marking: No Marking Termination Style: Quick Connect - 0.187" (4.7mm) Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376191-R1966EBLKBLU EF Category: Switches - Rocker Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: R1966 Package: Bulk Product Status: Active Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 15A (AC) Circuit: SPST-NC Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Concave (Curved) Color - Actuator/Cap: Blue Actuator Marking: No Marking Termination Style: Quick Connect - 0.187" (4.7mm) Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1376191-R1966EBLKBLUEF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1376191-R1966EBLKBLUEF
Switches - Rocker Switches 1376191-R1966EBLKBLUEF
Win Source Part Number: 1376191-R1966EBLKBLU EF Category: Switches - Rocker Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: R1966 Package: Bulk Product Status: Active Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 15A (AC) Circuit: SPST-NC Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Concave (Curved) Color - Actuator/Cap: Blue Actuator Marking: No Marking Termination Style: Quick Connect - 0.187" (4.7mm) Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles

Win Source Part Number: 1376191-R1966EBLKBLUEF
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R1966
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 15A (AC)
Circuit: SPST-NC
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Blue
Actuator Marking: No Marking
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Rocker Switches 1400-R1966EBLKBLUEF
ROCKER, 15A, SPST, On-(Off), Quick Connect - 0.187"

ROCKER, 15A, SPST, On-(Off), Quick Connect - 0.187"

Supplier's Site Datasheet
Switches - Rocker Switches R1966EBLKBLUEF
SWITCH ROCKER SPST-NC 15A 125V

SWITCH ROCKER SPST-NC 15A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1376191-R1966EBLKBLUEF 1400-R1966EBLKBLUEF R1966EBLKBLUEF
Product Name Switches - Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SPST-NC Single Pole, Single Throw Single Pole, Single Throw; SPST-NC
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details