E-Switch, Inc. Rocker Switches R1966DBLKBLKHR

Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R1966DBLKBLKHR-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1966DBLKBLKHR-ND
Rocker Switches R1966DBLKBLKHR-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In, Right Angle

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In, Right Angle

Buy Now Datasheet
Rocker Switches 1400-R1966DBLKBLKHR
ROCKER, 15A, SPDT, On-Off-On, PC Pin, Right Angle

ROCKER, 15A, SPDT, On-Off-On, PC Pin, Right Angle

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1966DBLKBLKHR
Switches - Rocker Switches R1966DBLKBLKHR
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch - 15N8901 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch
15N8901
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch 15N8901
ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number R1966DBLKBLKHR-ND 1400-R1966DBLKBLKHR R1966DBLKBLKHR 15N8901
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details