Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.187"
ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-Off-On;
SWITCH ROCKER SPDT 15A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5440-ND | 1400-R1966DBLKBLKHF | 15N8899 | R1966DBLKBLKHF |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Operating Temperature | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |