E-Switch, Inc. Rocker Switches R1966DBLKBLKEP

Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R1966DBLKBLKEP-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1966DBLKBLKEP-ND
Rocker Switches R1966DBLKBLKEP-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966DBLKBLKEP
ROCKER, 15A, SPDT, On-Off-On, PC Pin

ROCKER, 15A, SPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch - 15N8895 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch
15N8895
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch 15N8895
ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number R1966DBLKBLKEP-ND 1400-R1966DBLKBLKEP 15N8895
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
A8A Rocker Switch - A8A-212-2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details