E-Switch, Inc. Rocker Switches R1966DBLKBLKCF

Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1841-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1841-ND
Rocker Switches EG1841-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966DBLKBLKCF
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.187"

ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Switches - Rocker Switches R1966DBLKBLKCF
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site
Switch, Rocker, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8893 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch
15N8893
Switch, Rocker, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch 15N8893
SWITCH, ROCKER, SPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 15A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1841-ND 1400-R1966DBLKBLKCF R1966DBLKBLKCF 15N8893
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details