E-Switch, Inc. Rocker Switches R1966CBLKBLKFF

Description
ROCKER, 15A, SPDT, On-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPDT, On-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966CBLKBLKFF
ROCKER, 15A, SPDT, On-On, Quick Connect - 0.187"

ROCKER, 15A, SPDT, On-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - R1966CBLKBLKFF-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1966CBLKBLKFF-ND
Rocker Switches R1966CBLKBLKFF-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8875 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch
15N8875
Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch 15N8875
ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966CBLKBLKFF R1966CBLKBLKFF-ND 15N8875
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade
Current Rating 15 amps 15 amps
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
A8L Miniature Rocker Switch - A8L-21-15N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
4 suppliers
Combination Three Single Pole Decorative Switches - 72611 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details