E-Switch, Inc. Rocker Switches R1966AWHTWHTFS

Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R1966AWHTWHTFS-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1966AWHTWHTFS-ND
Rocker Switches R1966AWHTWHTFS-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966AWHTWHTFS
ROCKER, 15A, SPST, On-Off, Solder

ROCKER, 15A, SPST, On-Off, Solder

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1966AWHTWHTFS
Switches - Rocker Switches R1966AWHTWHTFS
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site
Rocker Switch, Spst, 15A, 125V, Panel; Switch Operation E-Switch - 15N8864 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 15A, 125V, Panel; Switch Operation E-Switch
15N8864
Rocker Switch, Spst, 15A, 125V, Panel; Switch Operation E-Switch 15N8864
ROCKER SWITCH, SPST, 15A, 125V, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R1966 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, SPST, 15A, 125V, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R1966 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number R1966AWHTWHTFS-ND 1400-R1966AWHTWHTFS R1966AWHTWHTFS 15N8864
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spst, 15A, 125V, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Specs
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1113 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details