E-Switch, Inc. Rocker Switches R1966AGRYGRYFF

Description
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966AGRYGRYFF
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"

ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG2580-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG2580-ND
Rocker Switches EG2580-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches R1966AGRYGRYFF
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966AGRYGRYFF EG2580-ND R1966AGRYGRYFF
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1213 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details