E-Switch, Inc. Rocker Switches R1966AGRYGRYEFRED

Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R1966AGRYGRYEFRED-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1966AGRYGRYEFRED-ND
Rocker Switches R1966AGRYGRYEFRED-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966AGRYGRYEFRED
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Red

ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Red

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1966AGRYGRYEFRED
Switches - Rocker Switches R1966AGRYGRYEFRED
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number R1966AGRYGRYEFRED-ND 1400-R1966AGRYGRYEFRED R1966AGRYGRYEFRED
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details