ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 15A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R1966ABLKREDIF | R1966ABLKREDIF-ND | R1966ABLKREDIF |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |
| Current Rating | 15 amps | 15 amps | 15 amps |