Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
ROCKER, 15A, SPST, On-Off, Solder
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes
SWITCH ROCKER SPST 15A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG1844-ND | 1400-R1966ABLKBLKIS | 15N8831 | R1966ABLKBLKIS |
| Product Name | Rocker Switches | Rocker Switches | Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Operating Temperature | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |