E-Switch, Inc. Rocker Switches R1966ABLKBLKIF

Description
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966ABLKBLKIF
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"

ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG1509-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1509-ND
Rocker Switches EG1509-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches R1966ABLKBLKIF
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8828 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8828
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8828
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966ABLKBLKIF EG1509-ND R1966ABLKBLKIF 15N8828
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details