ROCKER, 15A, SPST, On-Off, PC Pin, Right Angle
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In, Right Angle
ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes
ROCKER SW, SPST, 15A, 125V ROHS COMPLIANT: YES
SWITCH ROCKER SPST 15A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R1966ABLKBLKGR | EG2578-ND | 15N8825 | 57AK3715 | R1966ABLKBLKGR |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch | Rocker Sw, Spst, 15A, 125V Rohs Compliant E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | ||
| Current Rating | 15 amps | 15 amps | 15 amps |