E-Switch, Inc. Rocker Switches R1966ABLKBLKFS

Description
ROCKER, 15A, SPST, On-Off, Solder
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, On-Off, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966ABLKBLKFS
ROCKER, 15A, SPST, On-Off, Solder

ROCKER, 15A, SPST, On-Off, Solder

Supplier's Site Datasheet
Switches - Rocker Switches - 1376184-R1966ABLKBLKFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1376184-R1966ABLKBLKFS
Switches - Rocker Switches 1376184-R1966ABLKBLKFS
Win Source Part Number: 1376184-R1966ABLKBLK FS Category: Switches - Rocker Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: R1966 Package: Bulk Product Status: Active Base Product Number: R1966 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15A (AC) Circuit: SPST Switch Function: On-Off Voltage Rating - AC: 125 V Actuator Type: Concave (Curved) Color - Actuator/Cap: Black Actuator Marking: O Termination Style: Solder Lug Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles

Win Source Part Number: 1376184-R1966ABLKBLKFS
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R1966
Package: Bulk
Product Status: Active
Base Product Number: R1966
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: O
Termination Style: Solder Lug
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Rocker Switches - EG1845-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1845-ND
Rocker Switches EG1845-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8822 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8822
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8822
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles - 239-R1966ABLKBLKFS - Utmel Electronic Limited
Hong Kong, China
Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles
239-R1966ABLKBLKFS
Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles 239-R1966ABLKBLKFS
Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles

Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles

Supplier's Site
Switches - Rocker Switches R1966ABLKBLKFS
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Toggle Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966ABLKBLKFS 1376184-R1966ABLKBLKFS EG1845-ND 15N8822 239-R1966ABLKBLKFS R1966ABLKBLKFS
Product Name Rocker Switches Switches - Rocker Switches Rocker Switches Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw SPST Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT402S - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details