E-Switch, Inc. Rocker Switches R1966ABLKBLKFR

Description
ROCKER, 15A, SPST, On-Off, PC Pin, Right Angle
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, On-Off, PC Pin, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966ABLKBLKFR
ROCKER, 15A, SPST, On-Off, PC Pin, Right Angle

ROCKER, 15A, SPST, On-Off, PC Pin, Right Angle

Supplier's Site Datasheet
Rocker Switches - EG2579-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG2579-ND
Rocker Switches EG2579-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In, Right Angle

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In, Right Angle

Buy Now Datasheet
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8821 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8821
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8821
ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R1966ABLKBLKFR
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966ABLKBLKFR EG2579-ND 15N8821 R1966ABLKBLKFR
Product Name Rocker Switches Rocker Switches Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details