ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Green
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 15A 125V
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R1966ABLKBLKFF | EG1510-ND | R1966ABLKBLKFF | 96M7934 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Current Rating | 15 amps | 15 amps | 15 amps |